Alpha Wire Heat Shrink Tubing F3503/16 CL065

Description
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F3503/16CL065-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F3503/16CL065-ND
Heat Shrink Tubing F3503/16CL065-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
shrink tube - F3503/16 CL065 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F3503/16 CL065
shrink tube F3503/16 CL065
FIT3503/16 CLEAR 16X6 I

FIT3503/16 CLEAR 16X6 I

Buy Now
Heat Shrink Tubing, 2.36Mm Id, Trans, Pack Of 16 6Iin Pieces; Shrink Ratio Alpha Wire - 93B8650 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2.36Mm Id, Trans, Pack Of 16 6Iin Pieces; Shrink Ratio Alpha Wire
93B8650
Heat Shrink Tubing, 2.36Mm Id, Trans, Pack Of 16 6Iin Pieces; Shrink Ratio Alpha Wire 93B8650
HEAT SHRINK TUBING, 2.36MM ID, TRANS, PACK OF 16 6iIN PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 2.36MM ID, TRANS, PACK OF 16 6iIN PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F3503/16CL065-ND F3503/16 CL065 93B8650
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 2.36Mm Id, Trans, Pack Of 16 6Iin Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF), Irradiated
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Heat Shrink Tubing - 2269124 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.3740 inch (9.5 mm)
Length 1969 inch (50000 mm)
View Details
Brimflex™ Vinyl Covered Fiberglass Sleeving - B130 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -20 to 130 C (-4 to 266 F)
View Details