Alpha Wire Heat Shrink Tubing F3501/8 CL103

Description
KYNAR
Request a Quote Datasheet
Description
KYNAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 2827701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2827701
Heat Shrink Tubing 2827701
KYNAR

KYNAR

Supplier's Site
shrink tube - F3501/8 CL103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F3501/8 CL103
shrink tube F3501/8 CL103
FIT3501/8 CLEAR 25X4 FT

FIT3501/8 CLEAR 25X4 FT

Buy Now
Heat Shrink Tubing - F3501/8CL103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F3501/8CL103-ND
Heat Shrink Tubing F3501/8CL103-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 3.175Mm Id, Pvdf, Trans, 100Ft, Pk25; Shrink Ratio Alpha Wire - 92F7149 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.175Mm Id, Pvdf, Trans, 100Ft, Pk25; Shrink Ratio Alpha Wire
92F7149
Heat Shrink Tubing, 3.175Mm Id, Pvdf, Trans, 100Ft, Pk25; Shrink Ratio Alpha Wire 92F7149
HEAT SHRINK TUBING, 3.175MM ID, PVDF, TRANS, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.175MM ID, PVDF, TRANS, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 2827701 F3501/8 CL103 F3501/8CL103-ND 92F7149
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing Heat Shrink Tubing, 3.175Mm Id, Pvdf, Trans, 100Ft, Pk25; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.1250 inch (3.17 mm) 0.1250 inch (3.18 mm)
Length 48 inch (1219 mm) 48 inch (1219 mm) 47.24 inch (1200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S14-17-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details