Alpha Wire Heat Shrink Tubing F3501/8 CL064

Description
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F3501/8CL064-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F3501/8CL064-ND
Heat Shrink Tubing F3501/8CL064-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
shrink tube - F3501/8 CL064 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F3501/8 CL064
shrink tube F3501/8 CL064
FIT3501/8 CLEAR 20X6 IN

FIT3501/8 CLEAR 20X6 IN

Buy Now
Heat Shrink Tubing, 3.175Mm Id, Pvdf, Trans, 10Ft, Pk20; Shrink Ratio Alpha Wire - 28B5839 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.175Mm Id, Pvdf, Trans, 10Ft, Pk20; Shrink Ratio Alpha Wire
28B5839
Heat Shrink Tubing, 3.175Mm Id, Pvdf, Trans, 10Ft, Pk20; Shrink Ratio Alpha Wire 28B5839
HEAT SHRINK TUBING, 3.175MM ID, PVDF, TRANS, 10FT, PK20; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.175MM ID, PVDF, TRANS, 10FT, PK20; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F3501/8CL064-ND F3501/8 CL064 28B5839
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 3.175Mm Id, Pvdf, Trans, 10Ft, Pk20; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF), Irradiated
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-14MM-01-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Reducing sleeve - NPFC-R-G1-G34-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details