Alpha Wire Heat Shrink Tubing F3501/16 CL062

Description
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F3501/16CL062-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F3501/16CL062-ND
Heat Shrink Tubing F3501/16CL062-ND
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
shrink tube - F3501/16 CL062 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F3501/16 CL062
shrink tube F3501/16 CL062
1/16 FIT 350 CLEAR 28X

1/16 FIT 350 CLEAR 28X

Buy Now
Heat Shrink Tubing, 0.002Mm Id, Pvdf, Trans, 14Ft, Pk28; Shrink Ratio Alpha Wire - 66F2545 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 0.002Mm Id, Pvdf, Trans, 14Ft, Pk28; Shrink Ratio Alpha Wire
66F2545
Heat Shrink Tubing, 0.002Mm Id, Pvdf, Trans, 14Ft, Pk28; Shrink Ratio Alpha Wire 66F2545
HEAT SHRINK TUBING, 0.002MM ID, PVDF, TRANS, 14FT, PK28; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:0.002mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 0.002MM ID, PVDF, TRANS, 14FT, PK28; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:0.002mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F3501/16CL062-ND F3501/16 CL062 66F2545
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 0.002Mm Id, Pvdf, Trans, 14Ft, Pk28; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF), Irradiated
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S22-S16-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details