Alpha Wire Heat Shrink Tubing F321V3/4 WH003

Description
"Heat Shrink Tubing, Flexible 0.720"" (18.29mm) 3 to 1 White 250.0' (76.2m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.720"" (18.29mm) 3 to 1 White 250.0' (76.2m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F321V3/4WH003-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F321V3/4WH003-ND
Heat Shrink Tubing F321V3/4WH003-ND
"Heat Shrink Tubing, Flexible 0.720"" (18.29mm) 3 to 1 White 250.0' (76.2m)"

"Heat Shrink Tubing, Flexible 0.720"" (18.29mm) 3 to 1 White 250.0' (76.2m)"

Buy Now Datasheet
shrink tube - F321V3/4 WH003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F321V3/4 WH003
shrink tube F321V3/4 WH003
FIT321V3/4 WHITE 250 FT

FIT321V3/4 WHITE 250 FT

Buy Now
Heat Shrink Tubing, 19.1Mm Id, Po, White, 250Ft; Shrink Ratio Alpha Wire - 83F7738 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19.1Mm Id, Po, White, 250Ft; Shrink Ratio Alpha Wire
83F7738
Heat Shrink Tubing, 19.1Mm Id, Po, White, 250Ft; Shrink Ratio Alpha Wire 83F7738
HEAT SHRINK TUBING, 19.1MM ID, PO, WHITE, 250FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:White; Length - Imperial:250ft; Length - Metric:76.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 19.1MM ID, PO, WHITE, 250FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:White; Length - Imperial:250ft; Length - Metric:76.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F321V3/4WH003-ND F321V3/4 WH003 83F7738
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 19.1Mm Id, Po, White, 250Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Solder Sleeve - A125876-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
Heat Shrink Tubing - 2269121 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.1890 inch (4.8 mm)
Length 1969 inch (50000 mm)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details