Alpha Wire Heat Shrink Tubing F321V3/32 BK002

Description
"Heat Shrink Tubing, Flexible 0.060"" (1.52mm) 3 to 1 Black 500.0' (152.4m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.060"" (1.52mm) 3 to 1 Black 500.0' (152.4m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F321V3/32BK002-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F321V3/32BK002-ND
Heat Shrink Tubing F321V3/32BK002-ND
"Heat Shrink Tubing, Flexible 0.060"" (1.52mm) 3 to 1 Black 500.0' (152.4m)"

"Heat Shrink Tubing, Flexible 0.060"" (1.52mm) 3 to 1 Black 500.0' (152.4m)"

Buy Now Datasheet
shrink tube - F321V3/32 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F321V3/32 BK002
shrink tube F321V3/32 BK002
FIT321V3/32 BLACK 500

FIT321V3/32 BLACK 500

Buy Now
Heat Shrink Tubing, 2.36Mm Id, Po, Black, 500Ft; Shrink Ratio Alpha Wire - 83F7727 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2.36Mm Id, Po, Black, 500Ft; Shrink Ratio Alpha Wire
83F7727
Heat Shrink Tubing, 2.36Mm Id, Po, Black, 500Ft; Shrink Ratio Alpha Wire 83F7727
HEAT SHRINK TUBING, 2.36MM ID, PO, BLACK, 500FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:500ft; Length - Metric:152.4m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 2.36MM ID, PO, BLACK, 500FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:500ft; Length - Metric:152.4m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F321V3/32BK002-ND F321V3/32 BK002 83F7727
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 2.36Mm Id, Po, Black, 500Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Connector sleeve - ZBV-10-9 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Steel
View Details
Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details