Alpha Wire shrink tube F321V1IN BK003

Description
FIT321V1IN BLACK 250 FT
Request a Quote Datasheet
Description
FIT321V1IN BLACK 250 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F321V1IN BK003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F321V1IN BK003
shrink tube F321V1IN BK003
FIT321V1IN BLACK 250 FT

FIT321V1IN BLACK 250 FT

Buy Now
Heat Shrink Tubing - F321V1INBK003-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F321V1INBK003-ND
Heat Shrink Tubing F321V1INBK003-ND
"Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 3 to 1 Black 250.0' (76.2m)"

"Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 3 to 1 Black 250.0' (76.2m)"

Buy Now Datasheet
Heat Shrink Tubing, 25.4Mm Id, Po, Black, 250Ft; Shrink Ratio Alpha Wire - 85K9572 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 25.4Mm Id, Po, Black, 250Ft; Shrink Ratio Alpha Wire
85K9572
Heat Shrink Tubing, 25.4Mm Id, Po, Black, 250Ft; Shrink Ratio Alpha Wire 85K9572
HEAT SHRINK TUBING, 25.4MM ID, PO, BLACK, 250FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:250ft; Length - Metric:76.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 25.4MM ID, PO, BLACK, 250FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:250ft; Length - Metric:76.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F321V1IN BK003 F321V1INBK003-ND 85K9572
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 25.4Mm Id, Po, Black, 250Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Sleeve - NPFC-S-2G14-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details