Alpha Wire Heat Shrink Tubing F321V1/4 BK003

Description
"Heat Shrink Tubing, Flexible 0.240"" (6.10mm) 3 to 1 Black 250.0' (76.2m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.240"" (6.10mm) 3 to 1 Black 250.0' (76.2m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F321V1/4BK003-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F321V1/4BK003-ND
Heat Shrink Tubing F321V1/4BK003-ND
"Heat Shrink Tubing, Flexible 0.240"" (6.10mm) 3 to 1 Black 250.0' (76.2m)"

"Heat Shrink Tubing, Flexible 0.240"" (6.10mm) 3 to 1 Black 250.0' (76.2m)"

Buy Now Datasheet
shrink tube - F321V1/4 BK003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F321V1/4 BK003
shrink tube F321V1/4 BK003
FIT321V1/4 BLACK 250 FT

FIT321V1/4 BLACK 250 FT

Buy Now
Heat Shrink Tubing, 6.35Mm Id, Po, Black, 250Ft; Shrink Ratio Alpha Wire - 83F7731 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 6.35Mm Id, Po, Black, 250Ft; Shrink Ratio Alpha Wire
83F7731
Heat Shrink Tubing, 6.35Mm Id, Po, Black, 250Ft; Shrink Ratio Alpha Wire 83F7731
HEAT SHRINK TUBING, 6.35MM ID, PO, BLACK, 250FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:250ft; Length - Metric:76.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 6.35MM ID, PO, BLACK, 250FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:250ft; Length - Metric:76.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F321V1/4BK003-ND F321V1/4 BK003 83F7731
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 6.35Mm Id, Po, Black, 250Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/8-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Reducing sleeve - DARQ-R-A-S22-S14-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details