Alpha Wire Heat Shrink Tubing F3003/16 BK103

Description
"Heat Shrink Tubing, Semi Rigid 0.187"" (4.75mm) 2.5 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Semi Rigid 0.187"" (4.75mm) 2.5 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F3003/16BK103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F3003/16BK103-ND
Heat Shrink Tubing F3003/16BK103-ND
"Heat Shrink Tubing, Semi Rigid 0.187"" (4.75mm) 2.5 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Semi Rigid 0.187"" (4.75mm) 2.5 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F3003/16 BK103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F3003/16 BK103
shrink tube F3003/16 BK103
3/16 FIT 300 BLK 25 X

3/16 FIT 300 BLK 25 X

Buy Now
Heat Shrink Tubing, 4.75Mm Id, Po, Black, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire - 85K9568 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.75Mm Id, Po, Black, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire
85K9568
Heat Shrink Tubing, 4.75Mm Id, Po, Black, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire 85K9568
HEAT SHRINK TUBING, 4.75MM ID, PO, BLACK, PACK OF 25 4FT PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.75MM ID, PO, BLACK, PACK OF 25 4FT PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F3003/16BK103-ND F3003/16 BK103 85K9568
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 4.75Mm Id, Po, Black, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Specs
Sleeving Shrink Tubing
View Details
Cable Sleeves - 1789508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PTFE - Teflon®
Diameter 0.0280 to 0.1201 inch (0.7100 to 3.05 mm)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details