Alpha Wire shrink tube F3003/16 BK067

Description
FIT3003/16 BLACK 12X6 I
Request a Quote Datasheet
Description
FIT3003/16 BLACK 12X6 I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F3003/16 BK067 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F3003/16 BK067
shrink tube F3003/16 BK067
FIT3003/16 BLACK 12X6 I

FIT3003/16 BLACK 12X6 I

Buy Now
Heat Shrink Tubing - F3003/16BK067-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F3003/16BK067-ND
Heat Shrink Tubing F3003/16BK067-ND
"Heat Shrink Tubing, Semi Rigid 0.187"" (4.75mm) 2.5 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Semi Rigid 0.187"" (4.75mm) 2.5 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing, 4.75Mm Id, Po, Black, Pack Of 12 6In Pieces; Shrink Ratio Alpha Wire - 37F6957 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.75Mm Id, Po, Black, Pack Of 12 6In Pieces; Shrink Ratio Alpha Wire
37F6957
Heat Shrink Tubing, 4.75Mm Id, Po, Black, Pack Of 12 6In Pieces; Shrink Ratio Alpha Wire 37F6957
HEAT SHRINK TUBING, 4.75MM ID, PO, BLACK, PACK OF 12 6IN PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.75MM ID, PO, BLACK, PACK OF 12 6IN PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F3003/16 BK067 F3003/16BK067-ND 37F6957
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 4.75Mm Id, Po, Black, Pack Of 12 6In Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Tigerflex® 5 in. Fits Hose (ID) Clear Banding Coil|Master File - BCCF5 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 5 inch (127 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Cable Transitions & Breakouts - 060429-000 - TE Connectivity
Specs
Material Modified Fluoro-Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details