Alpha Wire shrink tube F3001/4 WH103

Description
FIT3001/4 WHITE 25X4 FT
Request a Quote Datasheet
Description
FIT3001/4 WHITE 25X4 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F3001/4 WH103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F3001/4 WH103
shrink tube F3001/4 WH103
FIT3001/4 WHITE 25X4 FT

FIT3001/4 WHITE 25X4 FT

Buy Now
Heat Shrink Tubing - F3001/4WH103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F3001/4WH103-ND
Heat Shrink Tubing F3001/4WH103-ND
"Heat Shrink Tubing, Semi Rigid 0.250"" (6.35mm) 2.5 to 1 White 4.00' (1.22m)"

"Heat Shrink Tubing, Semi Rigid 0.250"" (6.35mm) 2.5 to 1 White 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, Po, White, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire - 92F7145 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, Po, White, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire
92F7145
Heat Shrink Tubing, Po, White, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire 92F7145
HEAT SHRINK TUBING, PO, WHITE, PACK OF 25 4FT PIECES; Shrink Ratio:-; I.D. Supplied - Imperial:-; I.D. Supplied - Metric:-; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:-RoHS Compliant: Yes

HEAT SHRINK TUBING, PO, WHITE, PACK OF 25 4FT PIECES; Shrink Ratio:-; I.D. Supplied - Imperial:-; I.D. Supplied - Metric:-; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F3001/4 WH103 F3001/4WH103-ND 92F7145
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, Po, White, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Alfagomma® 2.13 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0055-0544 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 2.13 inch (54.1 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
shrink tube - 067771-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details