Alpha Wire Heat Shrink Tubing F3001/2 BK056

Description
"Heat Shrink Tubing, Semi Rigid 0.500"" (12.70mm) 2.5 to 1 Black 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Semi Rigid 0.500"" (12.70mm) 2.5 to 1 Black 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F3001/2BK056-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F3001/2BK056-ND
Heat Shrink Tubing F3001/2BK056-ND
"Heat Shrink Tubing, Semi Rigid 0.500"" (12.70mm) 2.5 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Semi Rigid 0.500"" (12.70mm) 2.5 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
shrink tube - F3001/2 BK056 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F3001/2 BK056
shrink tube F3001/2 BK056
FIT3001/2 BLACK 6X6 IN

FIT3001/2 BLACK 6X6 IN

Buy Now
Heat Shrink Tubing, 12.7Mm Id, Po, Black, Pack Of 6 6In Pieces; Shrink Ratio Alpha Wire - 86K1453 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Po, Black, Pack Of 6 6In Pieces; Shrink Ratio Alpha Wire
86K1453
Heat Shrink Tubing, 12.7Mm Id, Po, Black, Pack Of 6 6In Pieces; Shrink Ratio Alpha Wire 86K1453
HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, PACK OF 6 6IN PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, PACK OF 6 6IN PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F3001/2BK056-ND F3001/2 BK056 86K1453
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 12.7Mm Id, Po, Black, Pack Of 6 6In Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Food Grade Acrylated Olefin Heat Shrink - HS-614 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 099553-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 137443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.5000 inch (12.7 mm)
View Details
Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details