Alpha Wire shrink tube F2601 GY005

Description
FIT2601 GRN/YELL 100 FT
Request a Quote Datasheet
Description
FIT2601 GRN/YELL 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2601 GY005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2601 GY005
shrink tube F2601 GY005
FIT2601 GRN/YELL 100 FT

FIT2601 GRN/YELL 100 FT

Buy Now
Heat Shrink Tubing - F2601GY005-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2601GY005-ND
Heat Shrink Tubing F2601GY005-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Green, Yellow 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Green, Yellow 100.0' (30.5m)"

Buy Now Datasheet
Heat Shrink Tubing, 12.7Mm Id, Green/yellow, 100Ft; Shrink Ratio Alpha Wire - 04F4568 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Green/yellow, 100Ft; Shrink Ratio Alpha Wire
04F4568
Heat Shrink Tubing, 12.7Mm Id, Green/yellow, 100Ft; Shrink Ratio Alpha Wire 04F4568
HEAT SHRINK TUBING, 12.7MM ID, GREEN/YELLOW, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:100ft; Length - Metric:30.5m RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, GREEN/YELLOW, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:100ft; Length - Metric:30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2601 GY005 F2601GY005-ND 04F4568
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 12.7Mm Id, Green/yellow, 100Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S11-S8-12-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4724 inch (12 mm)
View Details
Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details