Alpha Wire shrink tube F221V3/64 BK103

Description
FIT221V3/64 BLACK 25X4
Request a Quote Datasheet
Description
FIT221V3/64 BLACK 25X4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F221V3/64 BK103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221V3/64 BK103
shrink tube F221V3/64 BK103
FIT221V3/64 BLACK 25X4

FIT221V3/64 BLACK 25X4

Buy Now
Heat Shrink Tubing - F221V3/64BK103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F221V3/64BK103-ND
Heat Shrink Tubing F221V3/64BK103-ND
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 1.169Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Alpha Wire - 37F7036 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.169Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Alpha Wire
37F7036
Heat Shrink Tubing, 1.169Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Alpha Wire 37F7036
HEAT SHRINK TUBING, 1.169MM ID, PO, BLACK, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.169mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.169MM ID, PO, BLACK, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.169mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F221V3/64 BK103 F221V3/64BK103-ND 37F7036
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 1.169Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sleeve - NPFC-S-2G14-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-2-01-SS100FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Heat Shrink Tubing - 0598034002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Medical Grade Crosslinked Fluoropolymer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2756 inch (7 mm)
View Details