Alpha Wire shrink tube F221V3/64 BK059

Description
FIT221V3/64 BLACK 40X6
Request a Quote Datasheet
Description
FIT221V3/64 BLACK 40X6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F221V3/64 BK059 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221V3/64 BK059
shrink tube F221V3/64 BK059
FIT221V3/64 BLACK 40X6

FIT221V3/64 BLACK 40X6

Buy Now
Heat Shrink Tubing - F221V3/64BK059-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F221V3/64BK059-ND
Heat Shrink Tubing F221V3/64BK059-ND
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing, 1.169Mm Id, Po, Black, 20Ft, Pk40; Shrink Ratio Alpha Wire - 37F7003 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.169Mm Id, Po, Black, 20Ft, Pk40; Shrink Ratio Alpha Wire
37F7003
Heat Shrink Tubing, 1.169Mm Id, Po, Black, 20Ft, Pk40; Shrink Ratio Alpha Wire 37F7003
HEAT SHRINK TUBING, 1.169MM ID, PO, BLACK, 20FT, PK40; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.169mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.169MM ID, PO, BLACK, 20FT, PK40; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.169mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F221V3/64 BK059 F221V3/64BK059-ND 37F7003
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 1.169Mm Id, Po, Black, 20Ft, Pk40; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Tigerflex® 4.04 in. Fits Hose Grey Banding Coil|Master File - BCRT4 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 4 inch (102 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Heat Shrink Boots - 048555N002 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers