Alpha Wire Heat Shrink Tubing F221V2IN BK105

Description
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F221V2INBK105-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F221V2INBK105-ND
Heat Shrink Tubing F221V2INBK105-ND
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F221V2IN BK105 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221V2IN BK105
shrink tube F221V2IN BK105
FIT221V2IN BLACK 5X4 FT

FIT221V2IN BLACK 5X4 FT

Buy Now
Heat Shrink Tubing, 50.8Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Alpha Wire - 37F7047 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 50.8Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Alpha Wire
37F7047
Heat Shrink Tubing, 50.8Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Alpha Wire 37F7047
HEAT SHRINK TUBING, 50.8MM ID, PO, BLACK, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 50.8MM ID, PO, BLACK, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F221V2INBK105-ND F221V2IN BK105 37F7047
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 50.8Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S46-S36-46 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.81 inch (46 mm)
View Details
Brimflex™ Fiberglass Sleeving - BFG - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature 649 C (1200 F)
View Details