Alpha Wire Heat Shrink Tubing F221V1IN YL105

Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Yellow 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Yellow 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F221V1INYL105-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F221V1INYL105-ND
Heat Shrink Tubing F221V1INYL105-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Yellow 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Yellow 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F221V1IN YL105 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221V1IN YL105
shrink tube F221V1IN YL105
FIT221V1IN YELLOW 5X4 F

FIT221V1IN YELLOW 5X4 F

Buy Now
Heat Shrink Tubing, 25.4Mm Id, Po, Yellow, 20Ft, Pk5; Shrink Ratio Alpha Wire - 28B5325 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 25.4Mm Id, Po, Yellow, 20Ft, Pk5; Shrink Ratio Alpha Wire
28B5325
Heat Shrink Tubing, 25.4Mm Id, Po, Yellow, 20Ft, Pk5; Shrink Ratio Alpha Wire 28B5325
HEAT SHRINK TUBING, 25.4MM ID, PO, YELLOW, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 25.4MM ID, PO, YELLOW, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F221V1INYL105-ND F221V1IN YL105 28B5325
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 25.4Mm Id, Po, Yellow, 20Ft, Pk5; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Alfagomma® 0.91 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0033-0234 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.9100 inch (23.11 mm)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Solder Sleeve - A132340-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details