Alpha Wire Heat Shrink Tubing F221V11/2 BK105

Description
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F221V11/2BK105-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F221V11/2BK105-ND
Heat Shrink Tubing F221V11/2BK105-ND
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F221V11/2 BK105 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221V11/2 BK105
shrink tube F221V11/2 BK105
FIT221V11/2 BLACK 5X4

FIT221V11/2 BLACK 5X4

Buy Now
Heat Shrink Tubing, 38Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Alpha Wire - 17C1428 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 38Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Alpha Wire
17C1428
Heat Shrink Tubing, 38Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Alpha Wire 17C1428
HEAT SHRINK TUBING, 38MM ID, PO, BLACK, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 38MM ID, PO, BLACK, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F221V11/2BK105-ND F221V11/2 BK105 17C1428
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 38Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/4-01-SS200FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Chlorinated Polyolefin Elastomer Heat Shrink Tubing - HSN-100 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details