Alpha Wire shrink tube F221V11/2 BK070

Description
FIT221V11/2 BLACK 5X6
Request a Quote Datasheet
Description
FIT221V11/2 BLACK 5X6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F221V11/2 BK070 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221V11/2 BK070
shrink tube F221V11/2 BK070
FIT221V11/2 BLACK 5X6

FIT221V11/2 BLACK 5X6

Buy Now
Heat Shrink Tubing - F221V11/2BK070-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F221V11/2BK070-ND
Heat Shrink Tubing F221V11/2BK070-ND
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing, 38Mm Id, Po, Black, 2.5Ft, Pk5; Shrink Ratio Alpha Wire - 37F6939 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 38Mm Id, Po, Black, 2.5Ft, Pk5; Shrink Ratio Alpha Wire
37F6939
Heat Shrink Tubing, 38Mm Id, Po, Black, 2.5Ft, Pk5; Shrink Ratio Alpha Wire 37F6939
HEAT SHRINK TUBING, 38MM ID, PO, BLACK, 2.5FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 38MM ID, PO, BLACK, 2.5FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.496"; I.D. Supplied - Metric:38mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F221V11/2 BK070 F221V11/2BK070-ND 37F6939
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 38Mm Id, Po, Black, 2.5Ft, Pk5; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers