Alpha Wire shrink tube F221V1/8 BK103

Description
1/8100BX(25X4)
Request a Quote Datasheet
Description
1/8100BX(25X4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F221V1/8 BK103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221V1/8 BK103
shrink tube F221V1/8 BK103
1/8100BX(25X4)

1/8100BX(25X4)

Buy Now
Heat Shrink Tubing - F221V1/8BK103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F221V1/8BK103-ND
Heat Shrink Tubing F221V1/8BK103-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Alpha Wire - 37F7039 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Alpha Wire
37F7039
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Alpha Wire 37F7039
HEAT SHRINK TUBING, 3.175MM ID, PO, BLACK, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.175MM ID, PO, BLACK, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F221V1/8 BK103 F221V1/8BK103-ND 37F7039
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 3.175Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Food Grade Acrylated Olefin Heat Shrink - HS-614 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 014999-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 2417438 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.3543 inch (9 mm)
View Details
Brimflex™ Silicone Rubber Covered Fiberglass Sleeving - B200 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -70 to 200 C (-94 to 392 F)
View Details