Alpha Wire Heat Shrink Tubing F221V1/8 BK062

Description
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F221V1/8BK062-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F221V1/8BK062-ND
Heat Shrink Tubing F221V1/8BK062-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
shrink tube - F221V1/8 BK062 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221V1/8 BK062
shrink tube F221V1/8 BK062
FIT221V1/8 BLACK 28X6 I

FIT221V1/8 BLACK 28X6 I

Buy Now
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 14Ft, Pk28; Shrink Ratio Alpha Wire - 06M3840 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 14Ft, Pk28; Shrink Ratio Alpha Wire
06M3840
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 14Ft, Pk28; Shrink Ratio Alpha Wire 06M3840
HEAT SHRINK TUBING, 3.175MM ID, PO, BLACK, 14FT, PK28; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.175MM ID, PO, BLACK, 14FT, PK28; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F221V1/8BK062-ND F221V1/8 BK062 06M3840
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 3.175Mm Id, Po, Black, 14Ft, Pk28; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S14-S8-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details