Alpha Wire shrink tube F221V1/4 BK103

Description
1/4 100' BX ( 25X4' )
Request a Quote Datasheet
Description
1/4 100' BX ( 25X4' )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F221V1/4 BK103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221V1/4 BK103
shrink tube F221V1/4 BK103
1/4 100' BX ( 25X4' )

1/4 100' BX ( 25X4' )

Buy Now
Heat Shrink Tubing - F221V1/4BK103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F221V1/4BK103-ND
Heat Shrink Tubing F221V1/4BK103-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 6.35Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Alpha Wire - 37F7041 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 6.35Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Alpha Wire
37F7041
Heat Shrink Tubing, 6.35Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Alpha Wire 37F7041
HEAT SHRINK TUBING, 6.35MM ID, PO, BLACK, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 6.35MM ID, PO, BLACK, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F221V1/4 BK103 F221V1/4BK103-ND 37F7041
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 6.35Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
shrink tube - 035377P008 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 2887441 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2520 inch (6.4 mm)
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details