Alpha Wire Heat Shrink Tubing F221V1/2 BK105

Description
FIT SHRINK TUBING
Request a Quote
Description
FIT SHRINK TUBING
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Heat Shrink Tubing, part number 37F7043, features a 12.7 mm inner diameter and is made from cross-linked polyolefin material. It has a shrink ratio of approximately 2:1, allowing it to recover to a minimum inner diameter of 0.25 inches when heated. The tubing is black in color and comes in a package of five, with a total length of 20 feet. This product is designed to operate within a temperature range of -55°C to 135°C, with a full recovery temperature of 121°C and a minimum shrink temperature of 90°C. It exhibits a minimum tensile strength of 1500 psi and a minimum elongation of 200%. The tubing is resistant to cracking at low temperatures and shows no corrosion or cracking under heat shock conditions. The tubing complies with several industry standards, including UL VW-1 and CSA International Standard 198, and is RoHS compliant. It has a shelf life of five years when stored at temperatures between 18°C and 35°C. The electrical properties include a dielectric strength of 500 V/mil and a volume resistivity of 1 x 10^14 ohm-cm. Additionally, it has low water absorption and is lead-free, making it suitable for various applications in electrical and electronic equipment.

Datasheet Summary
Powered by GS/AI

Heat Shrink Tubing, part number 37F7043, features a 12.7 mm inner diameter and is made from cross-linked polyolefin material. It has a shrink ratio of approximately 2:1, allowing it to recover to a minimum inner diameter of 0.25 inches when heated. The tubing is black in color and comes in a package of five, with a total length of 20 feet. This product is designed to operate within a temperature range of -55°C to 135°C, with a full recovery temperature of 121°C and a minimum shrink temperature of 90°C. It exhibits a minimum tensile strength of 1500 psi and a minimum elongation of 200%. The tubing is resistant to cracking at low temperatures and shows no corrosion or cracking under heat shock conditions. The tubing complies with several industry standards, including UL VW-1 and CSA International Standard 198, and is RoHS compliant. It has a shelf life of five years when stored at temperatures between 18°C and 35°C. The electrical properties include a dielectric strength of 500 V/mil and a volume resistivity of 1 x 10^14 ohm-cm. Additionally, it has low water absorption and is lead-free, making it suitable for various applications in electrical and electronic equipment.

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 2780059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2780059
Heat Shrink Tubing 2780059
FIT SHRINK TUBING

FIT SHRINK TUBING

Supplier's Site
Heat Shrink Tubing - F221V1/2BK105-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F221V1/2BK105-ND
Heat Shrink Tubing F221V1/2BK105-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F221V1/2 BK105 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221V1/2 BK105
shrink tube F221V1/2 BK105
1/2 20' (5X4') BLA

1/2 20' (5X4') BLA

Buy Now
Heat Shrink Tubing, 12.7Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Alpha Wire - 37F7043 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Alpha Wire
37F7043
Heat Shrink Tubing, 12.7Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Alpha Wire 37F7043
HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 2780059 F221V1/2BK105-ND F221V1/2 BK105 37F7043
Product Name Heat Shrink Tubing Heat Shrink Tubing shrink tube Heat Shrink Tubing, 12.7Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Diameter 0.5000 inch (12.7 mm) 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-501/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-86-6-C27.3-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details