"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 150.0' (45.7m)"
HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, 150FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:150ft; Length - Metric:45.7m; Product Range:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | F221V1/2BK016-ND | 2780058 | F221V1/2 BK016 | 28B5273 |
| Product Name | Heat Shrink Tubing | Heat Shrink Tubing | shrink tube | Heat Shrink Tubing, 12.7Mm Id, Po, Black, 150Ft; Shrink Ratio Alpha Wire |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | Polyolefin | ||
| Operating Temperature | -55 to 135 C (-67 to 275 F) |