Alpha Wire shrink tube F221V1/16 BK060

Description
FIT221V1/16 BLACK 36X6
Request a Quote Datasheet
Description
FIT221V1/16 BLACK 36X6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F221V1/16 BK060 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221V1/16 BK060
shrink tube F221V1/16 BK060
FIT221V1/16 BLACK 36X6

FIT221V1/16 BLACK 36X6

Buy Now
Heat Shrink Tubing - F221V1/16BK060-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F221V1/16BK060-ND
Heat Shrink Tubing F221V1/16BK060-ND
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing, 1.6Mm Id, Po, Black, 18Ft, Pk36; Shrink Ratio Alpha Wire - 89K7922 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.6Mm Id, Po, Black, 18Ft, Pk36; Shrink Ratio Alpha Wire
89K7922
Heat Shrink Tubing, 1.6Mm Id, Po, Black, 18Ft, Pk36; Shrink Ratio Alpha Wire 89K7922
HEAT SHRINK TUBING, 1.6MM ID, PO, BLACK, 18FT, PK36; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.6MM ID, PO, BLACK, 18FT, PK36; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F221V1/16 BK060 F221V1/16BK060-ND 89K7922
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 1.6Mm Id, Po, Black, 18Ft, Pk36; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 Ultra Thin Wall Heat Shrink Tubing - Q2-CB-1/16-01-SS1000FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Reducing sleeve - NPFC-R-G12-G18-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details