Alpha Wire Heat Shrink Tubing F221L1/2 BK004

Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 10.00' (3.05m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 10.00' (3.05m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A201B-10-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A201B-10-ND
Heat Shrink Tubing A201B-10-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 10.00' (3.05m)"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 10.00' (3.05m)"

Buy Now Datasheet
Heat Shrink Tubing - A201B-5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A201B-5-ND
Heat Shrink Tubing A201B-5-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 5.00' (1.52m)"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 5.00' (1.52m)"

Buy Now Datasheet
Heat Shrink Tubing - 216-F221L1/2BK004-200-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
216-F221L1/2BK004-200-ND
Heat Shrink Tubing 216-F221L1/2BK004-200-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 200.0' (61.0m)"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 200.0' (61.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 216-F221L1/2BK004-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
216-F221L1/2BK004-DS-ND
Heat Shrink Tubing 216-F221L1/2BK004-DS-ND
HEAT SHRINK LSZH 2:1 FOOT

HEAT SHRINK LSZH 2:1 FOOT

Buy Now Datasheet
shrink tube - F221L1/2 BK004 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221L1/2 BK004
shrink tube F221L1/2 BK004
F221L1/2 Black 200 FT

F221L1/2 Black 200 FT

Buy Now
Heat-Shrink Tubing, Lszh, 2 Alpha Wire - 78X5798 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, Lszh, 2 Alpha Wire
78X5798
Heat-Shrink Tubing, Lszh, 2 Alpha Wire 78X5798
HEAT-SHRINK TUBING, LSZH, 2:1, 0.5IN, BLACK, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m; Product Range:- RoHS Compliant: Yes

HEAT-SHRINK TUBING, LSZH, 2:1, 0.5IN, BLACK, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A201B-10-ND A201B-5-ND 216-F221L1/2BK004-200-ND F221L1/2 BK004 78X5798
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing shrink tube Heat-Shrink Tubing, Lszh, 2 Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Cut Tube Wrap - CTW-3000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details