Alpha Wire Heat Shrink Tubing F221B3/8 BK202

Description
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.250' (76.20mm, 3.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.250' (76.20mm, 3.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A038B-3R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A038B-3R0-ND
Heat Shrink Tubing A038B-3R0-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.250' (76.20mm, 3.00"")"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.250' (76.20mm, 3.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A038B-6R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A038B-6R0-ND
Heat Shrink Tubing A038B-6R0-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A038B-1R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A038B-1R0-ND
Heat Shrink Tubing A038B-1R0-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A038B-1R5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A038B-1R5-ND
Heat Shrink Tubing A038B-1R5-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"

Buy Now Datasheet
Heat Shrink Tubing - A038B-R5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A038B-R5-ND
Heat Shrink Tubing A038B-R5-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"

Buy Now Datasheet
Heat Shrink Tubing - A038B-2R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A038B-2R0-ND
Heat Shrink Tubing A038B-2R0-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.167' (50.80mm, 2.00"")"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.167' (50.80mm, 2.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A038B-R75-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A038B-R75-ND
Heat Shrink Tubing A038B-R75-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.062' (19.05mm, 0.75"")"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.062' (19.05mm, 0.75"")"

Buy Now Datasheet
Heat Shrink Tubing - A038B-4R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A038B-4R0-ND
Heat Shrink Tubing A038B-4R0-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"

Buy Now Datasheet
Heat Shrink Tubing - 216-F221B3/8BK202-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
216-F221B3/8BK202-DS-ND
Heat Shrink Tubing 216-F221B3/8BK202-DS-ND
HEATSHRINK 3/8 IN BLACK FOOT

HEATSHRINK 3/8 IN BLACK FOOT

Buy Now Datasheet
Heat Shrink Tubing - 216-F221B3/8BK202-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
216-F221B3/8BK202-ND
Heat Shrink Tubing 216-F221B3/8BK202-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 200.0' (61.0m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 200.0' (61.0m)"

Buy Now Datasheet
shrink tube - F221B3/8 BK202 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221B3/8 BK202
shrink tube F221B3/8 BK202
FIT221B3/8 BLACK 2X200

FIT221B3/8 BLACK 2X200

Buy Now
Heat-Shrink Tubing, 2 Alpha Wire - 13C1310 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Alpha Wire
13C1310
Heat-Shrink Tubing, 2 Alpha Wire 13C1310
HEAT-SHRINK TUBING, 2:1, BLACK, 61M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:61m; Product Range:FIT-221B Series RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, BLACK, 61M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:61m; Product Range:FIT-221B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A038B-3R0-ND 216-F221B3/8BK202-DS-ND F221B3/8 BK202 13C1310
Product Name Heat Shrink Tubing Heat Shrink Tubing shrink tube Heat-Shrink Tubing, 2 Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Push-in sleeve - NPQH-D-S10-E-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature 0.0 to 150 C (32 to 302 F)
View Details