Alpha Wire Heat Shrink Tubing F221B3/64 CL100

Description
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A364C-4-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A364C-4-ND
Heat Shrink Tubing A364C-4-ND
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Clear 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Clear 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 1.17Mm Id, Po, Trans, 1000Ft, Pk250; Shrink Ratio Alpha Wire - 13C1308 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.17Mm Id, Po, Trans, 1000Ft, Pk250; Shrink Ratio Alpha Wire
13C1308
Heat Shrink Tubing, 1.17Mm Id, Po, Trans, 1000Ft, Pk250; Shrink Ratio Alpha Wire 13C1308
HEAT SHRINK TUBING, 1.17MM ID, PO, TRANS, 1000FT, PK250; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.0469"; I.D. Supplied - Metric:1.19mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.17MM ID, PO, TRANS, 1000FT, PK250; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.0469"; I.D. Supplied - Metric:1.19mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number A364C-4-ND 13C1308
Product Name Heat Shrink Tubing Heat Shrink Tubing, 1.17Mm Id, Po, Trans, 1000Ft, Pk250; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details
shrink tube - 052833-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Sleeves - 1893176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PVC
Diameter 0.1181 to 0.5000 inch (3 to 12.7 mm)
View Details
Brimflex™ Silicone Rubber Covered Fiberglass Sleeving - B200 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -70 to 200 C (-94 to 392 F)
View Details