Alpha Wire Heat Shrink Tubing F221B3/4 CL207

Description
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A034C-4-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A034C-4-ND
Heat Shrink Tubing A034C-4-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Clear 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Clear 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F221B3/4 CL207 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221B3/4 CL207
shrink tube F221B3/4 CL207
FIT221B3/4 CLEAR 125X4

FIT221B3/4 CLEAR 125X4

Buy Now
Heat-Shrink Tubing, 2 Alpha Wire - 13C1304 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Alpha Wire
13C1304
Heat-Shrink Tubing, 2 Alpha Wire 13C1304
HEAT-SHRINK TUBING, 2:1, CLEAR, 1.22M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.05mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.22m RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, CLEAR, 1.22M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.05mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.22m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A034C-4-ND F221B3/4 CL207 13C1304
Product Name Heat Shrink Tubing shrink tube Heat-Shrink Tubing, 2 Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Connector sleeve - ZBV-10-9 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Steel
View Details
Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details