FIT Heat Shrink Tubing, part number F221B1/8, is constructed from cross-linked polyolefin material and is designed for heat shrink applications. It has a minimum supplied inner diameter of 0.125 inches and a maximum recovered inner diameter of 0.062 inches, with a nominal recovered wall thickness of 0.020 inches. The tubing is available in black, blue, and clear colors. This product meets several applicable specifications, including UL Standard 224 and CSA International Standard 198, and is compliant with EU Directive 2011/65/EU (RoHS2) and California Proposition 65. It operates effectively within a temperature range of -55°C to 135°C and features a shrink ratio of approximately 2:1. The full recovery temperature is 121°C, while the minimum shrink temperature is 90°C. The tubing exhibits a minimum tensile strength of 1500 psi and a minimum elongation of 200%. It also demonstrates excellent low-temperature flexibility and resistance to heat shock, corrosion, and fungus. The dielectric strength is rated at 500 V/mil, and the volume resistivity is 1x10^14 ohm-cm. The product has a shelf life of five years when stored at temperatures between 18°C and 35°C.
Our FIT heat-shrink tubing offers a reliable way to protect and seal terminations or add additional mechanical ruggedness. FIT preferred heatshrink products are made from premium compounds under the tightest manufacturing controls. This means FIT will consistently have excellent physical characteristics such as low longitudinal shrinkage and wide temperature ranges while providing an elegant appearance when used alone or on OEM equipment.
| Alpha Wire | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | F221B1/8 |
| Product Name | FIT Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |