Alpha Wire Heat Shrink Tubing F221B1/8 CL206

Description
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 0.042' (12.70mm, 0.50"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 0.042' (12.70mm, 0.50"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A018C-R5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A018C-R5-ND
Heat Shrink Tubing A018C-R5-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 0.042' (12.70mm, 0.50"")"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 0.042' (12.70mm, 0.50"")"

Buy Now Datasheet
Heat Shrink Tubing - A018C-R75-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A018C-R75-ND
Heat Shrink Tubing A018C-R75-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 0.062' (19.05mm, 0.75"")"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 0.062' (19.05mm, 0.75"")"

Buy Now Datasheet
Heat Shrink Tubing - A018C-1R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A018C-1R0-ND
Heat Shrink Tubing A018C-1R0-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 0.083' (25.40mm, 1.00"")"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 0.083' (25.40mm, 1.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A018C-1R5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A018C-1R5-ND
Heat Shrink Tubing A018C-1R5-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 0.125' (38.10mm, 1.50"")"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 0.125' (38.10mm, 1.50"")"

Buy Now Datasheet
Heat Shrink Tubing - A018C-4R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A018C-4R0-ND
Heat Shrink Tubing A018C-4R0-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 0.333' (101.60mm, 4.00"")"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 0.333' (101.60mm, 4.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A018C-6R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A018C-6R0-ND
Heat Shrink Tubing A018C-6R0-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A018C-2R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A018C-2R0-ND
Heat Shrink Tubing A018C-2R0-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 0.167' (50.80mm, 2.00"")"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 0.167' (50.80mm, 2.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A018C-3R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A018C-3R0-ND
Heat Shrink Tubing A018C-3R0-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 0.250' (76.20mm, 3.00"")"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 0.250' (76.20mm, 3.00"")"

Buy Now Datasheet
Heat Shrink Tubing - 216-F221B1/8CL206-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
216-F221B1/8CL206-ND
Heat Shrink Tubing 216-F221B1/8CL206-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 500.0' (152.4m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 500.0' (152.4m)"

Buy Now Datasheet
shrink tube - F221B1/8 CL206 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221B1/8 CL206
shrink tube F221B1/8 CL206
FIT221B1/8 CLEAR 3X500F

FIT221B1/8 CLEAR 3X500F

Buy Now
Heat-Shrink Tubing, 2 Alpha Wire - 13C1290 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Alpha Wire
13C1290
Heat-Shrink Tubing, 2 Alpha Wire 13C1290
HEAT-SHRINK TUBING, 2:1, CLEAR, 152.4M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.18mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:500ft; Length - Metric:152.4m RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, CLEAR, 152.4M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.18mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:500ft; Length - Metric:152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A018C-R5-ND 216-F221B1/8CL206-ND F221B1/8 CL206 13C1290
Product Name Heat Shrink Tubing Heat Shrink Tubing shrink tube Heat-Shrink Tubing, 2 Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-5/8-02-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Reducing sleeve - NPFC-R-G18-M5-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details