Alpha Wire Heat Shrink Tubing F2213IN BK005

Description
"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Black 100.0' (30.5m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Black 100.0' (30.5m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2213INBK005-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213INBK005-ND
Heat Shrink Tubing F2213INBK005-ND
"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Black 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Black 100.0' (30.5m)"

Buy Now Datasheet
shrink tube - F2213IN BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213IN BK005
shrink tube F2213IN BK005
FIT2213IN BLACK 100 FT

FIT2213IN BLACK 100 FT

Buy Now
Heat Shrink Tubing, 76.2Mm Id, Po, Black, 100Ft; Shrink Ratio Alpha Wire - 92F7137 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 76.2Mm Id, Po, Black, 100Ft; Shrink Ratio Alpha Wire
92F7137
Heat Shrink Tubing, 76.2Mm Id, Po, Black, 100Ft; Shrink Ratio Alpha Wire 92F7137
HEAT SHRINK TUBING, 76.2MM ID, PO, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:3"; I.D. Supplied - Metric:76.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 76.2MM ID, PO, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:3"; I.D. Supplied - Metric:76.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213INBK005-ND F2213IN BK005 92F7137
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 76.2Mm Id, Po, Black, 100Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/4-01-QB6IN-12 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Clamping sleeve - EAMH-86-6-C27.3-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details