Alpha Wire Heat Shrink Tubing F2213/8 YL004

Description
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Yellow 200.0' (61.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Yellow 200.0' (61.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2213/8YL004-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/8YL004-ND
Heat Shrink Tubing F2213/8YL004-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Yellow 200.0' (61.0m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Yellow 200.0' (61.0m)"

Buy Now Datasheet
shrink tube - F2213/8 YL004 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/8 YL004
shrink tube F2213/8 YL004
3/8 200' SPOOL YELLOW

3/8 200' SPOOL YELLOW

Buy Now
Heat Shrink Tubing, 4.75Mm Id, Yellow, 200Ft; Shrink Ratio Alpha Wire - 66F2511 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.75Mm Id, Yellow, 200Ft; Shrink Ratio Alpha Wire
66F2511
Heat Shrink Tubing, 4.75Mm Id, Yellow, 200Ft; Shrink Ratio Alpha Wire 66F2511
HEAT SHRINK TUBING, 4.75MM ID, YELLOW, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:200ft; Length - Metric:60.96m RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.75MM ID, YELLOW, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:200ft; Length - Metric:60.96m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/8YL004-ND F2213/8 YL004 66F2511
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 4.75Mm Id, Yellow, 200Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
shrink tube - 040291-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 136138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.9055 inch (23 mm)
View Details
Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details