Alpha Wire shrink tube F2213/8 CL065

Description
FIT2213/8 CLEAR 16X6 IN
Request a Quote Datasheet
Description
FIT2213/8 CLEAR 16X6 IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2213/8 CL065 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/8 CL065
shrink tube F2213/8 CL065
FIT2213/8 CLEAR 16X6 IN

FIT2213/8 CLEAR 16X6 IN

Buy Now
Heat Shrink Tubing - F2213/8CL065-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/8CL065-ND
Heat Shrink Tubing F2213/8CL065-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing, 9.525Mm Id, Po, Trans, 8Ft, Pk16; Shrink Ratio Alpha Wire - 89K7920 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.525Mm Id, Po, Trans, 8Ft, Pk16; Shrink Ratio Alpha Wire
89K7920
Heat Shrink Tubing, 9.525Mm Id, Po, Trans, 8Ft, Pk16; Shrink Ratio Alpha Wire 89K7920
HEAT SHRINK TUBING, 9.525MM ID, PO, TRANS, 8FT, PK16; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.525MM ID, PO, TRANS, 8FT, PK16; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/8 CL065 F2213/8CL065-ND 89K7920
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 9.525Mm Id, Po, Trans, 8Ft, Pk16; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 069783M009 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 2417393 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2520 inch (6.4 mm)
View Details
Brimflex™ Silicone Rubber Covered Fiberglass Sleeving - B200 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -70 to 200 C (-94 to 392 F)
View Details