Alpha Wire Heat Shrink Tubing F2213/8 BK007

Description
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 50.0' (15.2m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 50.0' (15.2m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2213/8BK007-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/8BK007-ND
Heat Shrink Tubing F2213/8BK007-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 50.0' (15.2m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 50.0' (15.2m)"

Buy Now Datasheet
shrink tube - F2213/8 BK007 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/8 BK007
shrink tube F2213/8 BK007
3/8 50' LENGTH BLACK T

3/8 50' LENGTH BLACK T

Buy Now
Heat Shrink Tubing, 9.525Mm Id, Po, Black, 50Ft; Shrink Ratio Alpha Wire - 92F7561 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.525Mm Id, Po, Black, 50Ft; Shrink Ratio Alpha Wire
92F7561
Heat Shrink Tubing, 9.525Mm Id, Po, Black, 50Ft; Shrink Ratio Alpha Wire 92F7561
HEAT SHRINK TUBING, 9.525MM ID, PO, BLACK, 50FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:50ft; Length - Metric:15.24m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.525MM ID, PO, BLACK, 50FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:50ft; Length - Metric:15.24m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/8BK007-ND F2213/8 BK007 92F7561
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 9.525Mm Id, Po, Black, 50Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-2122-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Shrink tube - 211-501/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details