RS Components, Ltd. Heat Shrink Tubing 2887616

Description
Heat Shrink PO 6.4-3.2mm 2:1 SPB BLK 10M
Request a Quote
Description
Heat Shrink PO 6.4-3.2mm 2:1 SPB BLK 10M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 2887616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2887616
Heat Shrink Tubing 2887616
Heat Shrink PO 6.4-3.2mm 2:1 SPB BLK 10M

Heat Shrink PO 6.4-3.2mm 2:1 SPB BLK 10M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 2887616
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 2269080 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2252 inch (5.72 mm)
View Details
Heat Shrink Tubing - 2345940 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.3740 inch (9.5 mm)
Length 47.24 inch (1200 mm)
View Details
Cable Spiral Wrapping - 1025820 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Diameter 0.2559 to 1.89 inch (6.5 to 48 mm)
Length 984 inch (25000 mm)
View Details
Cable Sleeves - 1893179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PVC
Diameter 0.1181 to 0.5138 inch (3 to 13.05 mm)
View Details