Alpha Wire Heat Shrink Tubing F2213/32 CL018

Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Clear 65.0' (19.8m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Clear 65.0' (19.8m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2213/32CL018-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/32CL018-ND
Heat Shrink Tubing F2213/32CL018-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Clear 65.0' (19.8m)"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Clear 65.0' (19.8m)"

Buy Now Datasheet
shrink tube - F2213/32 CL018 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/32 CL018
shrink tube F2213/32 CL018
FIT2213/32 CLEAR 65 FT

FIT2213/32 CLEAR 65 FT

Buy Now
Heat Shrink Tubing, 1.17Mm Id, Trans, 65Ft; Shrink Ratio Alpha Wire - 28B5588 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.17Mm Id, Trans, 65Ft; Shrink Ratio Alpha Wire
28B5588
Heat Shrink Tubing, 1.17Mm Id, Trans, 65Ft; Shrink Ratio Alpha Wire 28B5588
HEAT SHRINK TUBING, 1.17MM ID, TRANS, 65FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:65ft; Length - Metric:19.812m RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.17MM ID, TRANS, 65FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:65ft; Length - Metric:19.812m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/32CL018-ND F2213/32 CL018 28B5588
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 1.17Mm Id, Trans, 65Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0430892002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Medical Grade Crosslinked Fluoropolymer
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers