Alpha Wire Heat Shrink Tubing F2213/32 BK147

Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2213/32BK147-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/32BK147-ND
Heat Shrink Tubing F2213/32BK147-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"

Buy Now Datasheet
shrink tube - F2213/32 BK147 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/32 BK147
shrink tube F2213/32 BK147
FIT2213/32 BLACK 1000X1

FIT2213/32 BLACK 1000X1

Buy Now
Heat Shrink Tubing, 1.17Mm Id, Black, Pack Of 1000 1In Pieces; Shrink Ratio Alpha Wire - 66F2491 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.17Mm Id, Black, Pack Of 1000 1In Pieces; Shrink Ratio Alpha Wire
66F2491
Heat Shrink Tubing, 1.17Mm Id, Black, Pack Of 1000 1In Pieces; Shrink Ratio Alpha Wire 66F2491
HEAT SHRINK TUBING, 1.17MM ID, BLACK, PACK OF 1000 1IN PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1"; Length - Metric:25.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.17MM ID, BLACK, PACK OF 1000 1IN PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1"; Length - Metric:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/32BK147-ND F2213/32 BK147 66F2491
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 1.17Mm Id, Black, Pack Of 1000 1In Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3.5MM-01-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details