Alpha Wire shrink tube F2213/16 WH007

Description
FIT2213/16 WHITE 50 FT
Request a Quote Datasheet
Description
FIT2213/16 WHITE 50 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2213/16 WH007 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/16 WH007
shrink tube F2213/16 WH007
FIT2213/16 WHITE 50 FT

FIT2213/16 WHITE 50 FT

Buy Now
Heat Shrink Tubing - F2213/16WH007-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/16WH007-ND
Heat Shrink Tubing F2213/16WH007-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 White 50.0' (15.2m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 White 50.0' (15.2m)"

Buy Now Datasheet
Heat Shrink Tubing, 4.75Mm Id, Po, White, 50Ft; Shrink Ratio Alpha Wire - 66F2490 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.75Mm Id, Po, White, 50Ft; Shrink Ratio Alpha Wire
66F2490
Heat Shrink Tubing, 4.75Mm Id, Po, White, 50Ft; Shrink Ratio Alpha Wire 66F2490
HEAT SHRINK TUBING, 4.75MM ID, PO, WHITE, 50FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:White; Length - Imperial:50ft; Length - Metric:15.24m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.75MM ID, PO, WHITE, 50FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:White; Length - Imperial:50ft; Length - Metric:15.24m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/16 WH007 F2213/16WH007-ND 66F2490
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 4.75Mm Id, Po, White, 50Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S11-17-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details