Alpha Wire Heat Shrink Tubing F2213/16 RD063

Description
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Red 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Red 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2213/16RD063-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/16RD063-ND
Heat Shrink Tubing F2213/16RD063-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Red 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Red 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
shrink tube - F2213/16 RD063 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/16 RD063
shrink tube F2213/16 RD063
FIT2213/16 RED 24X6 IN

FIT2213/16 RED 24X6 IN

Buy Now
Heat Shrink Tubing, 4.75Mm Id, Po, Red, 12Ft, Pk24; Shrink Ratio Alpha Wire - 97F8973 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.75Mm Id, Po, Red, 12Ft, Pk24; Shrink Ratio Alpha Wire
97F8973
Heat Shrink Tubing, 4.75Mm Id, Po, Red, 12Ft, Pk24; Shrink Ratio Alpha Wire 97F8973
HEAT SHRINK TUBING, 4.75MM ID, PO, RED, 12FT, PK24; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.75MM ID, PO, RED, 12FT, PK24; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/16RD063-ND F2213/16 RD063 97F8973
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 4.75Mm Id, Po, Red, 12Ft, Pk24; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details
Heat Shrink Tubing - 063725P016 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Heat Shrink Tubing - 2345934 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.4764 inch (12.1 mm)
View Details
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details