Alpha Wire shrink tube F2213/16 CL005

Description
3/16 100' SPOOL CLEAR
Request a Quote Datasheet
Description
3/16 100' SPOOL CLEAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2213/16 CL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/16 CL005
shrink tube F2213/16 CL005
3/16 100' SPOOL CLEAR

3/16 100' SPOOL CLEAR

Buy Now
Heat Shrink Tubing - F2213/16CL005-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2213/16CL005-ND
Heat Shrink Tubing F2213/16CL005-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 100.0' (30.5m)"

Buy Now Datasheet
Heat Shrink Tubing, 4.75Mm Id, Po, Trans, 100Ft; Shrink Ratio Alpha Wire - 93B9975 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.75Mm Id, Po, Trans, 100Ft; Shrink Ratio Alpha Wire
93B9975
Heat Shrink Tubing, 4.75Mm Id, Po, Trans, 100Ft; Shrink Ratio Alpha Wire 93B9975
HEAT SHRINK TUBING, 4.75MM ID, PO, TRANS, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:100ft; Length - Metric:30.5m; Colour:Clear RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.75MM ID, PO, TRANS, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:100ft; Length - Metric:30.5m; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2213/16 CL005 F2213/16CL005-ND 93B9975
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 4.75Mm Id, Po, Trans, 100Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S11-S9-11-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4331 inch (11 mm)
View Details
Cross-Linked PVC Heat Shrink - HS-205 PVC - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details