Alpha Wire Heat Shrink Tubing F2213/16 BL103

Description
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Blue 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Blue 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - AF2213/16BL103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
AF2213/16BL103-ND
Heat Shrink Tubing AF2213/16BL103-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Blue 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Blue 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F2213/16 BL103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2213/16 BL103
shrink tube F2213/16 BL103
3/16 25X4' CARTON BLU

3/16 25X4' CARTON BLU

Buy Now
Heat Shrink Tubing, 4.75Mm Id, Po, Blue, 100Ft, Pk25; Shrink Ratio Alpha Wire - 28B5553 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.75Mm Id, Po, Blue, 100Ft, Pk25; Shrink Ratio Alpha Wire
28B5553
Heat Shrink Tubing, 4.75Mm Id, Po, Blue, 100Ft, Pk25; Shrink Ratio Alpha Wire 28B5553
HEAT SHRINK TUBING, 4.75MM ID, PO, BLUE, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.75MM ID, PO, BLUE, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number AF2213/16BL103-ND F2213/16 BL103 28B5553
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 4.75Mm Id, Po, Blue, 100Ft, Pk25; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
shrink tube - 010636-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Sleeves - 1797021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.7087 to 1.34 inch (18 to 34 mm)
Length 394 inch (10000 mm)
View Details
Tubular Braid - 1100/1101 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details