Alpha Wire shrink tube F2212IN BK105

Description
FIT2212IN BLACK 5X4 FT
Request a Quote Datasheet
Description
FIT2212IN BLACK 5X4 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2212IN BK105 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2212IN BK105
shrink tube F2212IN BK105
FIT2212IN BLACK 5X4 FT

FIT2212IN BLACK 5X4 FT

Buy Now
Heat Shrink Tubing - 8395523 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
8395523
Heat Shrink Tubing 8395523
FIT-221-2IN BK105 Heatshrink

FIT-221-2IN BK105 Heatshrink

Supplier's Site
Heat Shrink Tubing - F2212INBK105-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2212INBK105-ND
Heat Shrink Tubing F2212INBK105-ND
"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 2.000"" (50.80mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 50.8Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Alpha Wire - 85K9552 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 50.8Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Alpha Wire
85K9552
Heat Shrink Tubing, 50.8Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Alpha Wire 85K9552
HEAT SHRINK TUBING, 50.8MM ID, PO, BLACK, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 50.8MM ID, PO, BLACK, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2212IN BK105 8395523 F2212INBK105-ND 85K9552
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 50.8Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Diameter 2 inch (50.8 mm) 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 013933-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Monofilament Braided Sleeving - BMP - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material PET (Polyethylene Terephthalate)
Operating Temperature -70 to 230 C (-94 to 446 F)
View Details