Alpha Wire Heat Shrink Tubing F2211IN WH105

Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 White 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 White 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2211INWH105-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211INWH105-ND
Heat Shrink Tubing F2211INWH105-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 White 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 White 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F2211IN WH105 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211IN WH105
shrink tube F2211IN WH105
FIT2211IN WHITE 5X4 FT

FIT2211IN WHITE 5X4 FT

Buy Now
Heat Shrink Tubing, 25.4Mm Id, Po, White, 20Ft, Pk5; Shrink Ratio Alpha Wire - 93B4759 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 25.4Mm Id, Po, White, 20Ft, Pk5; Shrink Ratio Alpha Wire
93B4759
Heat Shrink Tubing, 25.4Mm Id, Po, White, 20Ft, Pk5; Shrink Ratio Alpha Wire 93B4759
HEAT SHRINK TUBING, 25.4MM ID, PO, WHITE, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 25.4MM ID, PO, WHITE, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211INWH105-ND F2211IN WH105 93B4759
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 25.4Mm Id, Po, White, 20Ft, Pk5; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers