Alpha Wire Heat Shrink Tubing F2211IN CL007

Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Clear 50.0' (15.2m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Clear 50.0' (15.2m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2211INCL007-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211INCL007-ND
Heat Shrink Tubing F2211INCL007-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Clear 50.0' (15.2m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Clear 50.0' (15.2m)"

Buy Now Datasheet
shrink tube - F2211IN CL007 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211IN CL007
shrink tube F2211IN CL007
1 50' SPOOL CLEAR TU

1 50' SPOOL CLEAR TU

Buy Now
Heat Shrink Tubing, 1/25.4Mm Id, Po, Trans, 50Ft; Shrink Ratio Alpha Wire - 28B5499 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1/25.4Mm Id, Po, Trans, 50Ft; Shrink Ratio Alpha Wire
28B5499
Heat Shrink Tubing, 1/25.4Mm Id, Po, Trans, 50Ft; Shrink Ratio Alpha Wire 28B5499
HEAT SHRINK TUBING, 1"/25.4MM ID, PO, TRANS, 50FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:50ft; Length - Metric:15.24m RoHS Compliant: Yes

HEAT SHRINK TUBING, 1"/25.4MM ID, PO, TRANS, 50FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:50ft; Length - Metric:15.24m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211INCL007-ND F2211IN CL007 28B5499
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 1/25.4Mm Id, Po, Trans, 50Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/8-02-MS100FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S17-S14-17-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details