Alpha Wire shrink tube F2211/8 WH002

Description
FIT2211/8 WHITE 500 FT
Request a Quote Datasheet
Description
FIT2211/8 WHITE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2211/8 WH002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/8 WH002
shrink tube F2211/8 WH002
FIT2211/8 WHITE 500 FT

FIT2211/8 WHITE 500 FT

Buy Now
Heat Shrink Tubing - F2211/8WH002-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/8WH002-ND
Heat Shrink Tubing F2211/8WH002-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 White 500.0' (152.4m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 White 500.0' (152.4m)"

Buy Now Datasheet
Heat Shrink Tubing, 1.57Mm Id, White, 500Ft; Shrink Ratio Alpha Wire - 92F7203 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.57Mm Id, White, 500Ft; Shrink Ratio Alpha Wire
92F7203
Heat Shrink Tubing, 1.57Mm Id, White, 500Ft; Shrink Ratio Alpha Wire 92F7203
HEAT SHRINK TUBING, 1.57MM ID, WHITE, 500FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.18mm; Shrink Tubing / Boot Colour:White; Length - Imperial:500ft; Length - Metric:152.4m RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.57MM ID, WHITE, 500FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.18mm; Shrink Tubing / Boot Colour:White; Length - Imperial:500ft; Length - Metric:152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/8 WH002 F2211/8WH002-ND 92F7203
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 1.57Mm Id, White, 500Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Heat Shrink Tubing - 0003294003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 2887438 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1 inch (25.4 mm)
View Details
Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details