Alpha Wire shrink tube F2211/4 RD064

Description
FIT2211/4 RED 20X6 IN
Request a Quote Datasheet
Description
FIT2211/4 RED 20X6 IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2211/4 RD064 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/4 RD064
shrink tube F2211/4 RD064
FIT2211/4 RED 20X6 IN

FIT2211/4 RED 20X6 IN

Buy Now
Heat Shrink Tubing - F2211/4RD064-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/4RD064-ND
Heat Shrink Tubing F2211/4RD064-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Red 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Red 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing, 6.35Mm Id, Po, Red, Pack Of 20 6In Pieces; Shrink Ratio Alpha Wire - 28B5446 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 6.35Mm Id, Po, Red, Pack Of 20 6In Pieces; Shrink Ratio Alpha Wire
28B5446
Heat Shrink Tubing, 6.35Mm Id, Po, Red, Pack Of 20 6In Pieces; Shrink Ratio Alpha Wire 28B5446
HEAT SHRINK TUBING, 6.35MM ID, PO, RED, PACK OF 20 6IN PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 6.35MM ID, PO, RED, PACK OF 20 6IN PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/4 RD064 F2211/4RD064-ND 28B5446
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 6.35Mm Id, Po, Red, Pack Of 20 6In Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S11-S8-12 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4724 inch (12 mm)
View Details
Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details