Alpha Wire Heat Shrink Tubing F2211/4 BL103

Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Blue 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Blue 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2211/4BL103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/4BL103-ND
Heat Shrink Tubing F2211/4BL103-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Blue 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Blue 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F2211/4 BL103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/4 BL103
shrink tube F2211/4 BL103
FIT2211/4 BLUE 25X4 FT

FIT2211/4 BLUE 25X4 FT

Buy Now
Heat Shrink Tubing, 6.35Mm Id, Po, Blue, 100Ft, Pk25; Shrink Ratio Alpha Wire - 88K1095 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 6.35Mm Id, Po, Blue, 100Ft, Pk25; Shrink Ratio Alpha Wire
88K1095
Heat Shrink Tubing, 6.35Mm Id, Po, Blue, 100Ft, Pk25; Shrink Ratio Alpha Wire 88K1095
HEAT SHRINK TUBING, 6.35MM ID, PO, BLUE, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 6.35MM ID, PO, BLUE, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/4BL103-ND F2211/4 BL103 88K1095
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 6.35Mm Id, Po, Blue, 100Ft, Pk25; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-86-6-C27.3-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details