Alpha Wire Heat Shrink Tubing F2211/4 BK161

Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2211/4BK161-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2211/4BK161-ND
Heat Shrink Tubing F2211/4BK161-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"

Buy Now Datasheet
shrink tube - F2211/4 BK161 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2211/4 BK161
shrink tube F2211/4 BK161
FIT2211/4 BLACK 1000X1/2

FIT2211/4 BLACK 1000X1/2

Buy Now
Heat Shrink Tubing, 3.18Mm Id, Black, Pack Of 1000 0.5In Pieces; Shrink Ratio Alpha Wire - 06M3841 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.18Mm Id, Black, Pack Of 1000 0.5In Pieces; Shrink Ratio Alpha Wire
06M3841
Heat Shrink Tubing, 3.18Mm Id, Black, Pack Of 1000 0.5In Pieces; Shrink Ratio Alpha Wire 06M3841
HEAT SHRINK TUBING, 3.18MM ID, BLACK, PACK OF 1000 0.5IN PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:0.5"; Length - Metric:12.7mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.18MM ID, BLACK, PACK OF 1000 0.5IN PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:0.5"; Length - Metric:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2211/4BK161-ND F2211/4 BK161 06M3841
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 3.18Mm Id, Black, Pack Of 1000 0.5In Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-3/8-02-QB6IN-8 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
Connector sleeve - ZBV-10-9 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Steel
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details