"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"
HEAT SHRINK TUBING, 6.35MM ID, PO, BLACK, 83.33FT, PK1000; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1"; Length - Metric:25.4mm; Colour:BlackRoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | F2211/4 BK147 | F2211/4BK147-ND | 48F7043 |
| Product Name | shrink tube | Heat Shrink Tubing | Heat Shrink Tubing, 6.35Mm Id, Po, Black, 83.33Ft, Pk1000; Shrink Ratio Alpha Wire |
| Sleeving | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | ||
| Operating Temperature | -55 to 135 C (-67 to 275 F) |